Cap Tant Solid 15uF 6.3V S CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 3.5 Ohm 125°C T/R Product overview: TAJS156K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS156K006RNJ can be used for catalog matching and distributor lookup.
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
CAP TANT 15UF 10% 6.3V 1206
CAPACITOR TANT, 15UF, 6.3V, 4 OHM, 0.1, 1206; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes
CAP TANT 15UF 10% 6.3V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJS156K006RNJ | 478-3275-2-ND | TAJS156K006RNJ | 09R1358 | TAJS156K006RNJ |
| Product Name | SMD 15uF 6.3V 3.5 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 15Uf, 6.3V, 4 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |