Cap Tant Solid 4.7uF 6.3V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 7 Ohm 125°C T/R Product overview: TAJR475M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR475M006RNJ can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 7Ohm
CAP TANT 4.7UF 20% 6.3V 0805
CAP TANT 4.7UF 20% 6.3V 0805
CAPACITOR TANT, 4.7UF, 6.3V, 0805 20%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:89mA RoHS Compliant: Yes
CAP, TANTALUM, 4.7UF, 6V, CASE R; Capacitance:4.7µF; Voltage(DC):6V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:89mA; Case Size:0805 RoHS Compliant: Yes
CAP TANT 4.7UF 20% 6.3V 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJR475M006RNJ | TAJR475M006RNJ-ND | 66-TAJR475M006RNJ | TAJR475M006RNJ | 73R9166 | 54J3831 | TAJR475M006RNJ |
| Product Name | SMD 4.7uF 6.3V 7 Ohm Capacitor | Tantalum Capacitors | CAP TANT 4.7UF 20% 6.3V 0805 | Capacitors - Tantalum Capacitors | Capacitor Tant, 4.7Uf, 6.3V, 0805 20%; Capacitance Kyocera Avx | Cap, Tantalum, 4.7Uf, 6V, Case R; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel |