KYOCERA AVX Components Corporation Tantalum Capacitors TAJF227M006RNJ

Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJF227M006RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJF227M006RNJTR-ND
Tantalum Capacitors 478-TAJF227M006RNJTR-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJF227M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJF227M006RNJ
Capacitors - Tantalum Capacitors TAJF227M006RNJ
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 78M2611 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
78M2611
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 78M2611
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJF227M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJF227M006RNJ
Tantalum Capacitors TAJF227M006RNJ
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJF227M006RNJTR-ND TAJF227M006RNJ 78M2611 TAJF227M006RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details