Kyocera Corporation Tantalum Capacitors TAJE337K010RNJ

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1748-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1748-1-ND
Tantalum Capacitors 478-1748-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1748-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1748-6-ND
Tantalum Capacitors 478-1748-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1748-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1748-2-ND
Tantalum Capacitors 478-1748-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.9 Ohm Capacitor
59-TAJE337K010RNJ
SMD 330uF 10V 0.9 Ohm Capacitor 59-TAJE337K010RNJ
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE337K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE337K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJE337K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE337K010RNJ
Tantalum Capacitors TAJE337K010RNJ
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE337K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE337K010RNJ
Capacitors - Tantalum Capacitors TAJE337K010RNJ
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJE337K010RNJ
Capacitors >> Tantalum Capacitors TAJE337K010RNJ
330uF 10V 900mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

330uF 10V 900mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJE337K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE337K010RNJ
Tantalum Capacitors TAJE337K010RNJ
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 10V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx - 60R6041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 10V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx
60R6041
Capacitor Tant, 330Uf, 10V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx 60R6041
CAPACITOR TANT, 330UF, 10V, 0.9 OHM, 0.1, 2717; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V, 0.9 OHM, 0.1, 2717; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.9 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx - 54J3703 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.9 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx
54J3703
Tantalum Capacitor, 330Uf, 10V, 0.9 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx 54J3703
TANTALUM CAPACITOR, 330UF, 10V, 0.9 OHM, 0.1, 2717, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.9 OHM, 0.1, 2717, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1748-1-ND 478-1748-6-ND 59-TAJE337K010RNJ TAJE337K010RNJ TAJE337K010RNJ TAJE337K010RNJ TAJE337K010RNJ 60R6041
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V 0.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf, 10V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers