Kyocera Corporation Tantalum Capacitors TAJT156K010RNJ

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT156K010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT156K010RNJ-ND
Tantalum Capacitors TAJT156K010RNJ-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2.8Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 10V, 1210 10%; Capacitance Kyocera Avx - 54J3981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 1210 10%; Capacitance Kyocera Avx
54J3981
Capacitor Tant, 15Uf, 10V, 1210 10%; Capacitance Kyocera Avx 54J3981
CAPACITOR TANT, 15UF, 10V, 1210 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 1210 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT156K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT156K010RNJ
Capacitors - Tantalum Capacitors TAJT156K010RNJ
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TAJT156K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT156K010RNJ
Tantalum Capacitors TAJT156K010RNJ
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJT156K010RNJ-ND 54J3981 TAJT156K010RNJ TAJT156K010RNJ
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 10V, 1210 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers