KYOCERA AVX Components Corporation Tantalum Capacitors TAJS226M006BNJ

Description
Tantalum Capacitors
Request a Quote
Description
Tantalum Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJS226M004BNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22µF and a rated voltage of 4V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. This capacitor is suitable for general low power DC/DC and LDO applications, as well as in height-restricted designs. The device operates within a temperature range of -55°C to +125°C and has a maximum ESR of 0.3Ω at 100kHz. It is surge current tested and available in various case sizes, ensuring flexibility for different design requirements. The capacitor is also compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The TAJS226M004BNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22µF and a rated voltage of 4V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. This capacitor is suitable for general low power DC/DC and LDO applications, as well as in height-restricted designs. The device operates within a temperature range of -55°C to +125°C and has a maximum ESR of 0.3Ω at 100kHz. It is surge current tested and available in various case sizes, ensuring flexibility for different design requirements. The capacitor is also compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJS226M006BNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJS226M006BNJTR-ND
Tantalum Capacitors 478-TAJS226M006BNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJS226M006BNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS226M006BNJ
Tantalum Capacitors TAJS226M006BNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 74T5367 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
74T5367
Tantalum Chips Rohs Compliant Kyocera Avx 74T5367
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJS226M006BNJTR-ND TAJS226M006BNJ 74T5367
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details