Kyocera Corporation SMD 0.47uF 35V 15 Ohm Capacitor TAJR474K035RNJ

Description
Cap Tant Solid 0.47uF 35V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 15 Ohm 125°C T/R Product overview: TAJR474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.47uF 35V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 15 Ohm 125°C T/R Product overview: TAJR474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 35V 15 Ohm Capacitor
59-TAJR474K035RNJ
SMD 0.47uF 35V 15 Ohm Capacitor 59-TAJR474K035RNJ
Cap Tant Solid 0.47uF 35V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 15 Ohm 125°C T/R Product overview: TAJR474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 15 Ohm 125°C T/R Product overview: TAJR474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJR474K035RNJ - 1105342-TAJR474K035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJR474K035RNJ
1105342-TAJR474K035RNJ
Tantalum Capacitors - TAJR474K035RNJ 1105342-TAJR474K035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105342-TAJR474K035R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±10% Manufacturer Size Code: R ESR: 15 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105342-TAJR474K035RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 0.47μF
Tolerance: ±10%
Manufacturer Size Code: R
ESR: 15 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-TAJR474K035RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR474K035RNJTR-ND
Tantalum Capacitors 478-TAJR474K035RNJTR-ND
0.47µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 15Ohm

0.47µF Molded Tantalum Capacitors 35V 0805 (2012 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJR474K035RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR474K035RNJDKR-ND
Tantalum Capacitors 478-TAJR474K035RNJDKR-ND
CAP TANT 0.47UF 10% 35V 0805

CAP TANT 0.47UF 10% 35V 0805

Buy Now Datasheet
Tantalum Capacitors - 478-TAJR474K035RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR474K035RNJCT-ND
Tantalum Capacitors 478-TAJR474K035RNJCT-ND
CAP TANT 0.47UF 10% 35V 0805

CAP TANT 0.47UF 10% 35V 0805

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJR474K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR474K035RNJ
Capacitors - Tantalum Capacitors TAJR474K035RNJ
CAP TANT 0.47UF 10% 35V 0805

CAP TANT 0.47UF 10% 35V 0805

Supplier's Site
Tantalum Capacitors - TAJR474K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJR474K035RNJ
Tantalum Capacitors TAJR474K035RNJ
CAP TANT 0.47UF 10% 35V 0805

CAP TANT 0.47UF 10% 35V 0805

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 0.47 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx - 15P3128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 0.47 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx
15P3128
Surface Mount Tantalum Capacitor, Taj Series, 0.47 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx 15P3128
Surface Mount Tantalum Capacitor, TAJ Series, 0.47 F, 10%, 35 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 0.47 F, 10%, 35 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJR474K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR474K035RNJ
Tantalum Capacitors TAJR474K035RNJ
CAP TANT 0.47UF 10% 35V 0805

CAP TANT 0.47UF 10% 35V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJR474K035RNJ 1105342-TAJR474K035RNJ 478-TAJR474K035RNJTR-ND 478-TAJR474K035RNJDKR-ND TAJR474K035RNJ TAJR474K035RNJ 15P3128 TAJR474K035RNJ
Product Name SMD 0.47uF 35V 15 Ohm Capacitor Tantalum Capacitors - TAJR474K035RNJ Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Taj Series, 0.47 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details