Cap Tant Solid 47uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE476K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE476K035RNJ can be used for catalog matching and distributor lookup.
SMD Tantalum Chip 2917 47uF 35Vdc 10%
SMD Tantalum Chip 2917 47uF 35Vdc 10%
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
CAP TANT 47UF 10% 35V 2917
47uF 35V 900mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 47UF, 35V, 0.9 OHM, 0.1, 2717; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 35V, 0.9 OHM, 0.1, 2717, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP TANT 47UF 10% 35V 2917
CAP TANT 47UF 10% 35V 2917
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJE476K035RNJ | 1362892 | 1349962 | 478-3074-1-ND | 478-3074-6-ND | TAJE476K035RNJ | TAJE476K035RNJ | 60R6042 | 54J3715 | 94W9745 | TAJE476K035RNJ | TAJE476K035RNJ |
| Product Name | SMD 47uF 35V 0.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 47Uf, 35V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx | Tantalum Capacitor, 47Uf, 35V, 0.9 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | ||||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |