SMD Tantalum Chip 2917 47uF 20Vdc 10%
SMD Tantalum Chip 2917 47uF 20Vdc 10%
SMD Tantalum Chip 2917 47uF 20Vdc 10%
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 900mOhm
TANTALUM CAPACITOR, 47UF, 20V, 0.9 OHM, 0.1, 2717; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 20V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP TANT 47UF 10% 20V 2917
CAP TANT 47UF 10% 20V 2917
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349961 | 1355472P | 478-8920-6-ND | 478-8920-2-ND | 10R5850 | 54J3710 | 07WX6692 | TAJE476K020RNJ | TAJE476K020RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 20V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx | Tantalum Capacitor, 47Uf, 20V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |