Kyocera Corporation Tantalum Capacitors TAJK156K006RNJ

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJK156K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJK156K006RNJ-ND
Tantalum Capacitors TAJK156K006RNJ-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJK156K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJK156K006RNJ
Tantalum Capacitors TAJK156K006RNJ
CAP TANT 15UF 10% 6.3V 1206

CAP TANT 15UF 10% 6.3V 1206

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx - 09P0175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx
09P0175
Capacitor Tant, 15Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx 09P0175
CAPACITOR TANT, 15UF, 6.3V, 1206 10%; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:180mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 6.3V, 1206 10%; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:180mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJK156K006RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJK156K006RNJ
Capacitors - Tantalum Capacitors TAJK156K006RNJ
CAP TANT 15UF 10% 6.3V 1206

CAP TANT 15UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJK156K006RNJ-ND TAJK156K006RNJ 09P0175 TAJK156K006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 338-4419-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details