1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 5.2Ohm
CAP TANT 1.5UF 10% 35V 1411
CAPACITOR TANT, 1.5UF, 35V, 1210 10%; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5.2ohm RoHS Compliant: Yes
CAP TANT 1.5UF 10% 35V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT155K035RNJ-ND | TAJT155K035RNJ | 54J3970 | TAJT155K035RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1.5Uf, 35V, 1210 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |