Cap Tant Solid 10uF 6.3V P CASE 10% (2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 6 Ohm 125°C T/R Product overview: TAJP106K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJP106K006RNJ can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 6.3V 0805
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm @ 100kHz
Manufacturer: KYOCERA AVX
Win Source Part Number: 1329932-TAJP106K006R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.081" L x 0.053" W (2.05mm x 1.35mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 6Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: P
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Other Part Number: 478-TAJP106K006RNJTR
RoHS Status: ROHS3 Compliant
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], P RoHS Compliant: Yes
CAP TANT 10UF 10% 6.3V 0805
CAP TANT 10UF 10% 6.3V 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJP106K006RNJ | 478-TAJP106K006RNJCT-ND | 1329932-TAJP106K006RNJ | 15P3099 | TAJP106K006RNJ | TAJP106K006RNJ |
| Product Name | SMD 10uF 6.3V 6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |