Manufacturer: AVX Corporation
Win Source Part Number: 1105341-TAJR474K020R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 0.47μF
Tolerance: ±10%
Manufacturer Size Code: R
ESR: 25 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Cap Tant Solid 0.47uF 20V R CASE 10%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 25 Ohm 125°C T/R Product overview: TAJR474K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 20V, 25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 20V, 25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474K020RNJ can be used for catalog matching and distributor lookup.
0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm
0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm
0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm
TANTALUM CAPACITOR, 0.47UF, 20V, 25 OHM, 0.1, 805, FULL REEL; Capacitance:0.47µF; Voltage(DC):20V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:25ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
CAP TANT 0.47UF 10% 20V 0805
CAP TANT 0.47UF 10% 20V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105341-TAJR474K020RNJ | 59-TAJR474K020RNJ | 478-3964-6-ND | 478-3964-2-ND | 56K3960 | TAJR474K020RNJ | TAJR474K020RNJ |
| Product Name | Tantalum Capacitors - TAJR474K020RNJ | SMD 0.47uF 20V 25 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.47Uf, 20V, 25 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts |