Kyocera Corporation Tantalum Capacitors TAJP476M002RNJ

Description
47µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.2Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJP476M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJP476M002RNJ-ND
Tantalum Capacitors TAJP476M002RNJ-ND
47µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.2Ohm

47µF Molded Tantalum Capacitors 2.5V 0805 (2012 Metric) 3.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJP476M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJP476M002RNJ
Capacitors - Tantalum Capacitors TAJP476M002RNJ
CAP TANT 47UF 20% 2.5V 0805

CAP TANT 47UF 20% 2.5V 0805

Supplier's Site
Tantalum Capacitors - TAJP476M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJP476M002RNJ
Tantalum Capacitors TAJP476M002RNJ
CAP TANT 47UF 20% 2.5V 0805

CAP TANT 47UF 20% 2.5V 0805

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 2.5V, 0805 20%, Full Reel; Capacitance Kyocera Avx - 22K2535 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 2.5V, 0805 20%, Full Reel; Capacitance Kyocera Avx
22K2535
Capacitor Tant, 47Uf, 2.5V, 0805 20%, Full Reel; Capacitance Kyocera Avx 22K2535
CAPACITOR TANT, 47UF, 2.5V, 0805 20%, FULL REEL; Capacitance:47µF; Voltage(DC):2.5V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:137mARoHS Compliant: Yes

CAPACITOR TANT, 47UF, 2.5V, 0805 20%, FULL REEL; Capacitance:47µF; Voltage(DC):2.5V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:137mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx - 73R9151 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx
73R9151
Tantalum Capacitor, 47Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx 73R9151
TANTALUM CAPACITOR, 47UF, 2.5V, 0805 20%; Capacitance:47µF; Voltage(DC):2.5V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 2.5V, 0805 20%; Capacitance:47µF; Voltage(DC):2.5V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:3.2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJP476M002RNJ-ND TAJP476M002RNJ TAJP476M002RNJ 22K2535 73R9151
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 2.5V, 0805 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 2.5V, 0805 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers