Kyocera Corporation Tantalum Capacitors TAJS226M006RNJ

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS226M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS226M006RNJ-ND
Tantalum Capacitors TAJS226M006RNJ-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V 1.8 Ohm Capacitor
59-TAJS226M006RNJ
SMD 22uF 6.3V 1.8 Ohm Capacitor 59-TAJS226M006RNJ
Cap Tant Solid 22uF 6.3V S CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 1.8 Ohm 125°C T/R Product overview: TAJS226M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS226M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V S CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 1.8 Ohm 125°C T/R Product overview: TAJS226M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJS226M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJS226M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJS226M006RNJ
Tantalum Capacitors TAJS226M006RNJ
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx - 73R9185 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx
73R9185
Tantalum Capacitor, 22Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx 73R9185
TANTALUM CAPACITOR, 22UF, 6.3V, 1206 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:190mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 1206 20%; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:190mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 54J3907 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx
54J3907
Tantalum Capacitor, 22Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx 54J3907
TANTALUM CAPACITOR, 22UF, 6.3V, 1206 20%, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:S; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 1206 20%, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:S; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJS226M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS226M006RNJ
Tantalum Capacitors TAJS226M006RNJ
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS226M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS226M006RNJ
Capacitors - Tantalum Capacitors TAJS226M006RNJ
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS226M006RNJ-ND 59-TAJS226M006RNJ TAJS226M006RNJ 73R9185 TAJS226M006RNJ TAJS226M006RNJ
Product Name Tantalum Capacitors SMD 22uF 6.3V 1.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers