Kyocera Corporation Tantalum Capacitors TAJT106M016RNJ

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11075-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11075-2-ND
Tantalum Capacitors 478-11075-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11075-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11075-6-ND
Tantalum Capacitors 478-11075-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11075-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11075-1-ND
Tantalum Capacitors 478-11075-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.2Ohm

Buy Now Datasheet
Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx - 96Y7974 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx
96Y7974
Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx 96Y7974
CAPACITOR, TANTALUM, 10UF, 16V, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:191mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 16V, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:191mA RoHS Compliant: Yes

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6628 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6628
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6628
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJT106M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT106M016RNJ
Capacitors - Tantalum Capacitors TAJT106M016RNJ
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TAJT106M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT106M016RNJ
Tantalum Capacitors TAJT106M016RNJ
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11075-2-ND 478-11075-6-ND 96Y7974 52R6628 TAJT106M016RNJ TAJT106M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814663 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details