Kyocera Corporation Tantalum Capacitors TAJR335M010RNJ

Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3056-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3056-6-ND
Tantalum Capacitors 478-3056-6-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3056-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3056-1-ND
Tantalum Capacitors 478-3056-1-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3056-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3056-2-ND
Tantalum Capacitors 478-3056-2-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJR335M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR335M010RNJ
Tantalum Capacitors TAJR335M010RNJ
CAP TANT 3.3UF 20% 10V 0805

CAP TANT 3.3UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR335M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR335M010RNJ
Capacitors - Tantalum Capacitors TAJR335M010RNJ
CAP TANT 3.3UF 20% 10V 0805

CAP TANT 3.3UF 20% 10V 0805

Supplier's Site
Capacitor Tant, 3.3Uf, 10V, 8 Ohm, 0.2, 805; Capacitance Kyocera Avx - 56K3959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 10V, 8 Ohm, 0.2, 805; Capacitance Kyocera Avx
56K3959
Capacitor Tant, 3.3Uf, 10V, 8 Ohm, 0.2, 805; Capacitance Kyocera Avx 56K3959
CAPACITOR TANT, 3.3UF, 10V, 8 OHM, 0.2, 805; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 10V, 8 OHM, 0.2, 805; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3056-6-ND 478-3056-1-ND TAJR335M010RNJ TAJR335M010RNJ 56K3959
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 10V, 8 Ohm, 0.2, 805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details