Kyocera Corporation Tantalum Capacitors TAJR106M010RNJ

Description
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8929-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8929-6-ND
Tantalum Capacitors 478-8929-6-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8929-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8929-2-ND
Tantalum Capacitors 478-8929-2-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8929-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8929-1-ND
Tantalum Capacitors 478-8929-1-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V 6 Ohm Capacitor
59-TAJR106M010RNJ
SMD 10uF 10V 6 Ohm Capacitor 59-TAJR106M010RNJ
Cap Tant Solid 10uF 10V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: TAJR106M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR106M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: TAJR106M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR106M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJR106M010RNJ - 1105338-TAJR106M010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJR106M010RNJ
1105338-TAJR106M010RNJ
Tantalum Capacitors - TAJR106M010RNJ 1105338-TAJR106M010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105338-TAJR106M010R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: R ESR: 6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105338-TAJR106M010RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Manufacturer Size Code: R
ESR: 6 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Tant, 10Uf, 10V, 0805 20%; Capacitance Kyocera Avx - 73R9154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 0805 20%; Capacitance Kyocera Avx
73R9154
Capacitor Tant, 10Uf, 10V, 0805 20%; Capacitance Kyocera Avx 73R9154
CAPACITOR TANT, 10UF, 10V, 0805 20%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:96mA; Case Size:0805RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 0805 20%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:96mA; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Cap, Tantalum, 10Uf, 10V, Case R; Capacitance Kyocera Avx - 70K5286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 10Uf, 10V, Case R; Capacitance Kyocera Avx
70K5286
Cap, Tantalum, 10Uf, 10V, Case R; Capacitance Kyocera Avx 70K5286
CAP, TANTALUM, 10UF, 10V, CASE R; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:96mA; Case Size:0805 RoHS Compliant: Yes

CAP, TANTALUM, 10UF, 10V, CASE R; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:96mA; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJR106M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR106M010RNJ
Tantalum Capacitors TAJR106M010RNJ
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
Tantalum Capacitors - TAJR106M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJR106M010RNJ
Tantalum Capacitors TAJR106M010RNJ
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR106M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR106M010RNJ
Capacitors - Tantalum Capacitors TAJR106M010RNJ
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8929-6-ND 478-8929-2-ND 59-TAJR106M010RNJ 1105338-TAJR106M010RNJ 73R9154 70K5286 TAJR106M010RNJ TAJR106M010RNJ TAJR106M010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V 6 Ohm Capacitor Tantalum Capacitors - TAJR106M010RNJ Capacitor Tant, 10Uf, 10V, 0805 20%; Capacitance Kyocera Avx Cap, Tantalum, 10Uf, 10V, Case R; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers