Kyocera Corporation Tantalum Capacitors TAJT156K004RNJ

Description
15µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT156K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT156K004RNJ-ND
Tantalum Capacitors TAJT156K004RNJ-ND
15µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 2Ohm

15µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJT156K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT156K004RNJ
Tantalum Capacitors TAJT156K004RNJ
CAP TANT 15UF 10% 4V 1411

CAP TANT 15UF 10% 4V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx - 73R9206 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx
73R9206
Tantalum Capacitor, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx 73R9206
TANTALUM CAPACITOR, 15UF, 4V, 1210 10%; Capacitance:15µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 4V, 1210 10%; Capacitance:15µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx - 54J3977 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx
54J3977
Capacitor Tant, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx 54J3977
CAPACITOR TANT, 15UF, 4V, 1210 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 4V, 1210 10%; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJT156K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT156K004RNJ
Capacitors - Tantalum Capacitors TAJT156K004RNJ
CAP TANT 15UF 10% 4V 1411

CAP TANT 15UF 10% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJT156K004RNJ-ND TAJT156K004RNJ 73R9206 54J3977 TAJT156K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx Capacitor Tant, 15Uf, 4V, 1210 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details