DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1550
1560
1570
1580
1590
1600
1604
1605
1606
1607
1608
1609
1610
1611
1612
1613
1614
1615
1616
1620
1630
1640
1650
1660
1670
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 1.50UF 50.0V | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm | |
| 10.0UF 35.0V | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm @ 100kHz | |
| 100.UF 10.0V | |
| 100.UF 16.0V | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 150.UF 16.0V | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm | |
| 22.0UF 20.0V | |
| 22.0UF 35.0V | |
| 220.UF 10.0V | |
| 220.UF 6.0V | |
| 3.30UF 50.0V | |
| 33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 33.0UF 10.0V | |
| 33.0UF 20.0V | |
| 33.0UF 25.0V | |
| 33.0UF 35.0V | |
| 330.UF 6.0V | |
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 4.70UF 35.0V | |
| 4.70UF 50.0V | |
| 47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm | |
| 47.0UF 10.0V | |
| 47.0UF 16.0V | |
| CAP TANT SMD HI-REL |
| << Prev | Next >> |