Kyocera Corporation Tantalum Capacitors TAJS685M006RNJ

Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS685M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS685M006RNJ-ND
Tantalum Capacitors TAJS685M006RNJ-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx - 73R9199 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx
73R9199
Tantalum Capacitor, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx 73R9199
TANTALUM CAPACITOR, 6.8UF, 6.3V, 1206 20%; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 6.3V, 1206 20%; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx - 54J3948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx
54J3948
Capacitor Tant, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx 54J3948
CAPACITOR TANT, 6.8UF, 6.3V, 1206 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 6.3V, 1206 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS685M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS685M006RNJ
Tantalum Capacitors TAJS685M006RNJ
CAP TANT 6.8UF 20% 6.3V 1206

CAP TANT 6.8UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS685M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS685M006RNJ
Capacitors - Tantalum Capacitors TAJS685M006RNJ
CAP TANT 6.8UF 20% 6.3V 1206

CAP TANT 6.8UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS685M006RNJ-ND 73R9199 54J3948 TAJS685M006RNJ TAJS685M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx Capacitor Tant, 6.8Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details