CAP TANT 0.33UF 10% 35V 1206
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
CAP TANT 0.33UF 10% 35V 1206
TANTALUM CAPACITOR, 0.33UF, 35V, 1206 10%; Capacitance:0.33µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:15ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:66mA RoHS Compliant: Yes
CAPACITOR TANT, 0.33UF, 35V, 1206 10%; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes
CAP TANT 0.33UF 10% 35V 1206
CAP TANT 0.33UF 10% 35V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJS334K035RNJDKR-ND | 478-TAJS334K035RNJTR-ND | 73R9186 | 54J3910 | TAJS334K035RNJ | TAJS334K035RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.33Uf, 35V, 1206 10%; Capacitance Kyocera Avx | Capacitor Tant, 0.33Uf, 35V, 1206 10%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |