Kyocera Corporation Tantalum Capacitors TAJR105M025RNJ

Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJR105M025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJR105M025RNJ-ND
Tantalum Capacitors TAJR105M025RNJ-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V 8 Ohm Capacitor
59-TAJR105M025RNJ
SMD 1uF 25V 8 Ohm Capacitor 59-TAJR105M025RNJ
Cap Tant Solid 1uF 25V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 8 Ohm 125°C T/R Product overview: TAJR105M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105M025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 8 Ohm 125°C T/R Product overview: TAJR105M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105M025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR105M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR105M025RNJ
Capacitors - Tantalum Capacitors TAJR105M025RNJ
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site
Tantalum Capacitors - TAJR105M025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJR105M025RNJ
Tantalum Capacitors TAJR105M025RNJ
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site Datasheet
Capacitor, Tantalum, 1Uf, 25V, 0805; Capacitance Kyocera Avx - 96Y7971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 1Uf, 25V, 0805; Capacitance Kyocera Avx
96Y7971
Capacitor, Tantalum, 1Uf, 25V, 0805; Capacitance Kyocera Avx 96Y7971
CAPACITOR, TANTALUM, 1UF, 25V, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:83mA; Case Size:0805 RoHS Compliant: Yes

CAPACITOR, TANTALUM, 1UF, 25V, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:83mA; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 65M4931 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
65M4931
Tantalum Chips Rohs Compliant Kyocera Avx 65M4931
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJR105M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR105M025RNJ
Tantalum Capacitors TAJR105M025RNJ
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJR105M025RNJ-ND 59-TAJR105M025RNJ TAJR105M025RNJ TAJR105M025RNJ 96Y7971 65M4931 TAJR105M025RNJ
Product Name Tantalum Capacitors SMD 1uF 25V 8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 1Uf, 25V, 0805; Capacitance Kyocera Avx Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers