Kyocera Corporation Tantalum Capacitors TAJE477M006RNJ

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJE477M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJE477M006RNJ-ND
Tantalum Capacitors TAJE477M006RNJ-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
470UF 6.3V Capacitor
59-TAJE477M006RNJ
470UF 6.3V Capacitor 59-TAJE477M006RNJ
CAP TANT 470UF 20% 6.3V 2917 Product overview: TAJE477M006RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE477M006RNJ can be used for catalog matching and distributor lookup.

CAP TANT 470UF 20% 6.3V 2917 Product overview: TAJE477M006RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE477M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJE477M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE477M006RNJ
Tantalum Capacitors TAJE477M006RNJ
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6607 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6607
Tantalum Chips Rohs Compliant Kyocera Avx 52R6607
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJE477M006RNJ-ND 59-TAJE477M006RNJ TAJE477M006RNJ 52R6607
Product Name Tantalum Capacitors 470UF 6.3V Capacitor Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers