Kyocera Corporation Tantalum Capacitors TAJE477K004RNJ

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3271-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3271-2-ND
Tantalum Capacitors 478-3271-2-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitor Tant, 470Uf, 4V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx - 70K5262 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx
70K5262
Capacitor Tant, 470Uf, 4V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx 70K5262
CAPACITOR TANT, 470UF, 4V, 0.5 OHM, 0.1, 2717; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 0.5 OHM, 0.1, 2717; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJE477K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE477K004RNJ
Tantalum Capacitors TAJE477K004RNJ
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE477K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE477K004RNJ
Capacitors - Tantalum Capacitors TAJE477K004RNJ
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3271-2-ND 70K5262 TAJE477K004RNJ TAJE477K004RNJ
Product Name Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814538 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers