Kyocera Corporation Tantalum Capacitors TAJR226K004RNJ

Description
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJR226K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJR226K004RNJ-ND
Tantalum Capacitors TAJR226K004RNJ-ND
22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

22µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJR226K004RNJ - 796256-TAJR226K004RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJR226K004RNJ
796256-TAJR226K004RNJ
Tantalum Capacitors - TAJR226K004RNJ 796256-TAJR226K004RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796256-TAJR226K004RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 3.8 Ohm Manufacturer Size Code: R Family Name: TAJ Categories: Capacitors Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 4V Alternative Parts (Cross-Reference): PCT22/4XLK; TAJR226K004SNJ; TAJR226K004BNJ; TAJR226K004HNJ; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 796256-TAJR226K004RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 22μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 3.8 Ohm
Manufacturer Size Code: R
Family Name: TAJ
Categories: Capacitors
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 4V
Alternative Parts (Cross-Reference): PCT22/4XLK; TAJR226K004SNJ; TAJR226K004BNJ; TAJR226K004HNJ;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJR226K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR226K004RNJ
Capacitors - Tantalum Capacitors TAJR226K004RNJ
CAP TANT 22UF 10% 4V 0805

CAP TANT 22UF 10% 4V 0805

Supplier's Site
Tantalum Capacitors - TAJR226K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR226K004RNJ
Tantalum Capacitors TAJR226K004RNJ
CAP TANT 22UF 10% 4V 0805

CAP TANT 22UF 10% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJR226K004RNJ-ND 796256-TAJR226K004RNJ TAJR226K004RNJ TAJR226K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJR226K004RNJ Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers