Kyocera Corporation Tantalum Capacitors TAJE476M035RNJV

Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-10751-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10751-2-ND
Tantalum Capacitors 478-10751-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10751-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10751-1-ND
Tantalum Capacitors 478-10751-1-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10751-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10751-6-ND
Tantalum Capacitors 478-10751-6-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 35V 0.9 Ohm Capacitor
59-TAJE476M035RNJV
SMD 47uF 35V 0.9 Ohm Capacitor 59-TAJE476M035RNJV
Cap Tant Solid 47uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 (1%FR) 0.9 Ohm 125°C T/R Product overview: TAJE476M035RNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE476M035RNJV can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 (1%FR) 0.9 Ohm 125°C T/R Product overview: TAJE476M035RNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE476M035RNJV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJE476M035RNJV - 899030-TAJE476M035RNJV - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJE476M035RNJV
899030-TAJE476M035RNJV
Tantalum Capacitors - TAJE476M035RNJV 899030-TAJE476M035RNJV
Manufacturer: AVX Corporation Win Source Part Number: 899030-TAJE476M035RN JV Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-10751-1, 478-10751-2, 478-10751-6

Manufacturer: AVX Corporation
Win Source Part Number: 899030-TAJE476M035RNJV
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-10751-1, 478-10751-2, 478-10751-6

Buy Now Datasheet
Tantalum Capacitors - TAJE476M035RNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE476M035RNJV
Tantalum Capacitors TAJE476M035RNJV
CAP TANT 47UF 20% 35V 2917

CAP TANT 47UF 20% 35V 2917

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 54Y5253 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
54Y5253
Tantalum Chips Rohs Compliant Kyocera Avx 54Y5253
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
CAP TANT 47UF 20% 35V 2917 - 66-TAJE476M035RNJV - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 35V 2917
66-TAJE476M035RNJV
CAP TANT 47UF 20% 35V 2917 66-TAJE476M035RNJV
CAP TANT 47UF 20% 35V 2917

CAP TANT 47UF 20% 35V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE476M035RNJV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE476M035RNJV
Capacitors - Tantalum Capacitors TAJE476M035RNJV
CAP TANT 47UF 20% 35V 2917

CAP TANT 47UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10751-2-ND 478-10751-6-ND 59-TAJE476M035RNJV 899030-TAJE476M035RNJV TAJE476M035RNJV 54Y5253 66-TAJE476M035RNJV TAJE476M035RNJV
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 35V 0.9 Ohm Capacitor Tantalum Capacitors - TAJE476M035RNJV Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx CAP TANT 47UF 20% 35V 2917 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers