Kyocera Corporation SMD 0.47uF 20V 25 Ohm Capacitor TAJR474M020RNJ

Description
Cap Tant Solid 0.47uF 20V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 25 Ohm 125°C T/R Product overview: TAJR474M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 20V, 25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 20V, 25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.47uF 20V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 25 Ohm 125°C T/R Product overview: TAJR474M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 20V, 25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 20V, 25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474M020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 20V 25 Ohm Capacitor
59-TAJR474M020RNJ
SMD 0.47uF 20V 25 Ohm Capacitor 59-TAJR474M020RNJ
Cap Tant Solid 0.47uF 20V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 25 Ohm 125°C T/R Product overview: TAJR474M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 20V, 25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 20V, 25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474M020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 20V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 25 Ohm 125°C T/R Product overview: TAJR474M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 20V, 25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 20V, 25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR474M020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8931-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8931-2-ND
Tantalum Capacitors 478-8931-2-ND
0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8931-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8931-1-ND
Tantalum Capacitors 478-8931-1-ND
0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8931-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8931-6-ND
Tantalum Capacitors 478-8931-6-ND
0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

0.47µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJR474M020RNJ - 1105343-TAJR474M020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJR474M020RNJ
1105343-TAJR474M020RNJ
Tantalum Capacitors - TAJR474M020RNJ 1105343-TAJR474M020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105343-TAJR474M020R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 0.47μF Tolerance: ±20% Manufacturer Size Code: R ESR: 25 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1105343-TAJR474M020RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 0.47μF
Tolerance: ±20%
Manufacturer Size Code: R
ESR: 25 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - TAJR474M020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJR474M020RNJ
Tantalum Capacitors TAJR474M020RNJ
CAP TANT 0.47UF 20% 20V 0805

CAP TANT 0.47UF 20% 20V 0805

Supplier's Site Datasheet
Tantalum Capacitors - TAJR474M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR474M020RNJ
Tantalum Capacitors TAJR474M020RNJ
CAP TANT 0.47UF 20% 20V 0805

CAP TANT 0.47UF 20% 20V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR474M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR474M020RNJ
Capacitors - Tantalum Capacitors TAJR474M020RNJ
CAP TANT 0.47UF 20% 20V 0805

CAP TANT 0.47UF 20% 20V 0805

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 35R0339 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
35R0339
Tantalum Chips Rohs Compliant Kyocera Avx 35R0339
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJR474M020RNJ 478-8931-2-ND 478-8931-6-ND 1105343-TAJR474M020RNJ TAJR474M020RNJ TAJR474M020RNJ TAJR474M020RNJ 35R0339
Product Name SMD 0.47uF 20V 25 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJR474M020RNJ Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details