2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 18Ohm
CAP TANT 2.2UF 10% 6.3V 1206
CAPACITOR TANT, 2.2UF, 6.3V, 18 OHM, 0.1, 1206; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:18ohm RoHS Compliant: Yes
CAP TANT 2.2UF 10% 6.3V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJS225K006RNJ-ND | TAJS225K006RNJ | 54J3889 | TAJS225K006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 6.3V, 18 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |