AVX Corporation Tantalum Capacitors TAJS474K020RNJ

Description
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3287-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3287-2-ND
Tantalum Capacitors 478-3287-2-ND
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm

0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 25Ohm

Buy Now Datasheet
Tantalum Capacitor, 0.47Uf, 20V, 25 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 09R1359 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 20V, 25 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
09R1359
Tantalum Capacitor, 0.47Uf, 20V, 25 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 09R1359
TANTALUM CAPACITOR, 0.47UF, 20V, 25 OHM, 0.1, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 20V, 25 OHM, 0.1, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:25ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJS474K020RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJS474K020RNJ
Capacitors - Tantalum Capacitors TAJS474K020RNJ
CAP TANT 0.47UF 10% 20V 1206

CAP TANT 0.47UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - TAJS474K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS474K020RNJ
Tantalum Capacitors TAJS474K020RNJ
CAP TANT 0.47UF 10% 20V 1206

CAP TANT 0.47UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3287-2-ND 09R1359 TAJS474K020RNJ TAJS474K020RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 20V, 25 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details