Kyocera Corporation Tantalum Capacitors TAJR685K006RNJ

Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 7Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJR685K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJR685K006RNJ-ND
Tantalum Capacitors TAJR685K006RNJ-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 7Ohm

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJR685K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR685K006RNJ
Capacitors - Tantalum Capacitors TAJR685K006RNJ
CAP TANT 6.8UF 10% 6.3V 0805

CAP TANT 6.8UF 10% 6.3V 0805

Supplier's Site
Tantalum Capacitors - TAJR685K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR685K006RNJ
Tantalum Capacitors TAJR685K006RNJ
CAP TANT 6.8UF 10% 6.3V 0805

CAP TANT 6.8UF 10% 6.3V 0805

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 6.3V, 7 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx - 64M1258 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 6.3V, 7 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx
64M1258
Capacitor Tant, 6.8Uf, 6.3V, 7 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx 64M1258
CAPACITOR TANT, 6.8UF, 6.3V, 7 OHM, 0.1, 805, FULL REEL; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 6.3V, 7 OHM, 0.1, 805, FULL REEL; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJR685K006RNJ-ND TAJR685K006RNJ TAJR685K006RNJ 64M1258
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 6.3V, 7 Ohm, 0.1, 805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details