220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm
CAP TANT 220UF 10% 6.3V 2312
CAP TANT 220UF 10% 6.3V 2312
TANTALUM CAPACITOR, 220NF, 6.3V, 2312 10%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:577mA RoHS Compliant: Yes
CAPACITOR TANT, 220UF, 6.3V, 0.3 OHM, 0.1, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:F; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJF227K006RNJ-ND | TAJF227K006RNJ | TAJF227K006RNJ | 20T0212 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 220Nf, 6.3V, 2312 10%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |