Kyocera Corporation Tantalum Capacitors TAJS105M025RNJ

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS105M025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS105M025RNJ-ND
Tantalum Capacitors TAJS105M025RNJ-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS105M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS105M025RNJ
Tantalum Capacitors TAJS105M025RNJ
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS105M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS105M025RNJ
Capacitors - Tantalum Capacitors TAJS105M025RNJ
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site
Capacitor Tant, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx - 54J3862 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx
54J3862
Capacitor Tant, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx 54J3862
CAPACITOR TANT, 1UF, 25V, 1206 20%; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, 1206 20%; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx - 73R9176 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx
73R9176
Tantalum Capacitor, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx 73R9176
TANTALUM CAPACITOR, 1UF, 25V, 1206 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 1206 20%; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS105M025RNJ-ND TAJS105M025RNJ TAJS105M025RNJ 54J3862 73R9176
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitor, 1Uf, 25V, 1206 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers