Kyocera Corporation Tantalum Capacitors TAJT105M016RNJ

Description
1µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT105M016RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT105M016RNJ-ND
Tantalum Capacitors TAJT105M016RNJ-ND
1µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 5Ohm

1µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJT105M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT105M016RNJ
Capacitors - Tantalum Capacitors TAJT105M016RNJ
CAP TANT 1UF 20% 16V 1411

CAP TANT 1UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TAJT105M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT105M016RNJ
Tantalum Capacitors TAJT105M016RNJ
CAP TANT 1UF 20% 16V 1411

CAP TANT 1UF 20% 16V 1411

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 16V, 5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 54J3952 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 16V, 5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
54J3952
Capacitor Tant, 1Uf, 16V, 5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 54J3952
CAPACITOR TANT, 1UF, 16V, 5 OHM, 0.2, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:T; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 16V, 5 OHM, 0.2, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:T; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJT105M016RNJ-ND TAJT105M016RNJ TAJT105M016RNJ 54J3952
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1Uf, 16V, 5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details