0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 11Ohm
CAP TANT 0.33UF 10% 50V 1411
CAP TANT 0.33UF 10% 50V 1411
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT334K050RNJ-ND | TAJT334K050RNJ | TAJT334K050RNJ | 22K2602 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |