Kyocera Corporation Tantalum Capacitors TAJS474K035RNJ

Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS474K035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS474K035RNJ-ND
Tantalum Capacitors TAJS474K035RNJ-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJS474K035RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJS474K035RNJ
Capacitors - Tantalum Capacitors TAJS474K035RNJ
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - TAJS474K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS474K035RNJ
Tantalum Capacitors TAJS474K035RNJ
CAP TANT 0.47UF 10% 35V 1206

CAP TANT 0.47UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx - 73R9189 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx
73R9189
Tantalum Capacitor, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx 73R9189
TANTALUM CAPACITOR, 0.47UF, 35V, 1206 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:74mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V, 1206 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:74mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx - 54J3924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx
54J3924
Capacitor Tant, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx 54J3924
CAPACITOR TANT, 0.47UF, 35V, 1206 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:12ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 1206 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:12ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS474K035RNJ-ND TAJS474K035RNJ TAJS474K035RNJ 73R9189 54J3924
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx Capacitor Tant, 0.47Uf, 35V, 1206 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers