47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 2Ohm
CAP TANT 47UF 10% 4V 1411
CAP TANT 47UF 10% 4V 1411
CAPACITOR TANT, 47UF, 4V, 1210 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm; No. of Pins:2 RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 4 V, 1210 [3225 Metric], T RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT476K004RNJ-ND | TAJT476K004RNJ | TAJT476K004RNJ | 54J4040 | 59M2489 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 4V, 1210 10%; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 4 V, 1210 [3225 Metric], T Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |