Kyocera Corporation Tantalum Capacitors TAJS475K006RNJ

Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS475K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS475K006RNJ-ND
Tantalum Capacitors TAJS475K006RNJ-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
CAP TANT 4.7UF 10% 6.3V 1206 - 66-TAJS475K006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10% 6.3V 1206
66-TAJS475K006RNJ
CAP TANT 4.7UF 10% 6.3V 1206 66-TAJS475K006RNJ
CAP TANT 4.7UF 10% 6.3V 1206

CAP TANT 4.7UF 10% 6.3V 1206

Supplier's Site
Capacitor Tant, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx - 54J3932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx
54J3932
Capacitor Tant, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx 54J3932
CAPACITOR TANT, 4.7UF, 6.3V, 1206 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, 1206 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx - 73R9192 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx
73R9192
Tantalum Capacitor, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx 73R9192
TANTALUM CAPACITOR, 4.7UF, 6.3V, 1206 10%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:S; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 6.3V, 1206 10%; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:S; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 6.3V, 10%, 1206, Smd; Capacitance Kyocera Avx - 15P6028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 6.3V, 10%, 1206, Smd; Capacitance Kyocera Avx
15P6028
Cap, 4.7Μf, 6.3V, 10%, 1206, Smd; Capacitance Kyocera Avx 15P6028
CAP, 4.7µF, 6.3V, 10%, 1206, SMD; Capacitance:4.7µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 6.3V, 10%, 1206, SMD; Capacitance:4.7µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS475K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS475K006RNJ
Tantalum Capacitors TAJS475K006RNJ
CAP TANT 4.7UF 10% 6.3V 1206

CAP TANT 4.7UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS475K006RNJ-ND 66-TAJS475K006RNJ 54J3932 73R9192 15P6028 TAJS475K006RNJ
Product Name Tantalum Capacitors CAP TANT 4.7UF 10% 6.3V 1206 Capacitor Tant, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx Tantalum Capacitor, 4.7Uf, 6.3V, 1206 10%; Capacitance Kyocera Avx Cap, 4.7Μf, 6.3V, 10%, 1206, Smd; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers