1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 796259-TAJS105M035RN
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 1μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 7.5 Ohm
Manufacturer Size Code: S
Family Name: TAJ
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T83A105M035LABS; T83A105M035LAAS; T83A105M035CSAS; T83A105M035CAZS;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
CAP TANT 1UF 20% 35V 1206
CAPACITOR TANT, 1UF, 35V, 7.5 OHM, 0.2, 1206; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJS105M035RNJ-ND | 796259-TAJS105M035RNJ | TAJS105M035RNJ | 54J3863 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAJS105M035RNJ | Capacitors - Tantalum Capacitors | Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |