Kyocera Corporation Tantalum Capacitors TAJP105K025RNJ

Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJP105K025RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJP105K025RNJDKR-ND
Tantalum Capacitors 478-TAJP105K025RNJDKR-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJP105K025RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJP105K025RNJTR-ND
Tantalum Capacitors 478-TAJP105K025RNJTR-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJP105K025RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJP105K025RNJCT-ND
Tantalum Capacitors 478-TAJP105K025RNJCT-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJP105K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJP105K025RNJ
Capacitors - Tantalum Capacitors TAJP105K025RNJ
CAP TANT 1UF 10% 25V 0805

CAP TANT 1UF 10% 25V 0805

Supplier's Site
Tantalum Capacitors - TAJP105K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJP105K025RNJ
Tantalum Capacitors TAJP105K025RNJ
CAP TANT 1UF 10% 25V 0805

CAP TANT 1UF 10% 25V 0805

Supplier's Site Datasheet
Capacitor, Tant, 1Uf, 10%, 25V, Smd; Product Range Kyocera Avx - 15P3098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 1Uf, 10%, 25V, Smd; Product Range Kyocera Avx
15P3098
Capacitor, Tant, 1Uf, 10%, 25V, Smd; Product Range Kyocera Avx 15P3098
CAPACITOR, TANT, 1UF, 10%, 25V, SMD; Product Range:AVX - TAJ Series; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:0805 [2012 Metric]; Manufacturer Size Code:P; Operating Temperature Max:125°CRoHS Compliant: Yes

CAPACITOR, TANT, 1UF, 10%, 25V, SMD; Product Range:AVX - TAJ Series; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Case Style:0805 [2012 Metric]; Manufacturer Size Code:P; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 10%, 25V, Smd, Full Reel; Capacitance Kyocera Avx - 70K5269 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 10%, 25V, Smd, Full Reel; Capacitance Kyocera Avx
70K5269
Tantalum Capacitor, 1Uf, 10%, 25V, Smd, Full Reel; Capacitance Kyocera Avx 70K5269
TANTALUM CAPACITOR, 1UF, 10%, 25V, SMD, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:11ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:74mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 10%, 25V, SMD, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:11ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:74mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJP105K025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJP105K025RNJ
Tantalum Capacitors TAJP105K025RNJ
CAP TANT 1UF 10% 25V 0805

CAP TANT 1UF 10% 25V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJP105K025RNJDKR-ND 478-TAJP105K025RNJTR-ND TAJP105K025RNJ TAJP105K025RNJ 15P3098 70K5269 TAJP105K025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tant, 1Uf, 10%, 25V, Smd; Product Range Kyocera Avx Tantalum Capacitor, 1Uf, 10%, 25V, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D226K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details