Cap Tant Solid 15uF 6.3V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 4.1 Ohm 125°C T/R Product overview: TAJR156K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 4.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 4.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR156K006RNJ can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 796255-TAJR156K006RN
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 15μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 4.1 Ohm
Manufacturer Size Code: R
Family Name: TAJ
Categories: Capacitors
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): PCT15/6XLK;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4.1Ohm
CAP TANT 15UF 10% 6.3V 0805
CAP TANT 15UF 10% 6.3V 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJR156K006RNJ | 796255-TAJR156K006RNJ | TAJR156K006RNJ-ND | TAJR156K006RNJ | TAJR156K006RNJ |
| Product Name | SMD 15uF 6.3V 4.1 Ohm Capacitor | Tantalum Capacitors - TAJR156K006RNJ | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | ||
| Packing Method | Tape and Reel | Tape Reel; Reel package | Tape Reel | Tape Reel; Tape & Reel (TR) |