6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.4Ohm
CAP TANT 6.8UF 20% 16V 1206
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 6.8UF 20% 16V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJS685M016RNJ-ND | TAJS685M016RNJ | 22K2594 | TAJS685M016RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |