Kyocera Corporation Tantalum Capacitors TAJS684M035RNJ

Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS684M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS684M035RNJ-ND
Tantalum Capacitors TAJS684M035RNJ-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Capacitor Tant, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 54J3943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx
54J3943
Capacitor Tant, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx 54J3943
CAPACITOR TANT, 0.68UF, 35V, 1206 20%; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 35V, 1206 20%; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 73R9197 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx
73R9197
Tantalum Capacitor, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx 73R9197
TANTALUM CAPACITOR, 0.68UF, 35V, 1206 20%; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.68UF, 35V, 1206 20%; Capacitance:0.68µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJS684M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS684M035RNJ
Tantalum Capacitors TAJS684M035RNJ
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS684M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS684M035RNJ
Capacitors - Tantalum Capacitors TAJS684M035RNJ
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS684M035RNJ-ND 54J3943 73R9197 TAJS684M035RNJ TAJS684M035RNJ
Product Name Tantalum Capacitors Capacitor Tant, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitor, 0.68Uf, 35V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers