Kyocera Corporation Tantalum Capacitors TAJS225M010SNJ

Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS225M010SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS225M010SNJ-ND
Tantalum Capacitors TAJS225M010SNJ-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 12Ohm

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 12Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJS225M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJS225M010SNJ
Capacitors - Tantalum Capacitors TAJS225M010SNJ
CAP TANT 2.2UF 20% 10V 1206

CAP TANT 2.2UF 20% 10V 1206

Supplier's Site
Capacitor Tant, 2.2Uf, 10V, 12 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J3899 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 10V, 12 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J3899
Capacitor Tant, 2.2Uf, 10V, 12 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J3899
CAPACITOR TANT, 2.2UF, 10V, 12 OHM, 0.2, 1206; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:12ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 10V, 12 OHM, 0.2, 1206; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:12ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJS225M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS225M010SNJ
Tantalum Capacitors TAJS225M010SNJ
CAP TANT 2.2UF 20% 10V 1206

CAP TANT 2.2UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJS225M010SNJ-ND TAJS225M010SNJ 54J3899 TAJS225M010SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 10V, 12 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K020S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details