Kyocera Corporation Tantalum Capacitors TAJT155M025RNJ

Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJT155M025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJT155M025RNJ-ND
Tantalum Capacitors TAJT155M025RNJ-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJT155M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT155M025RNJ
Capacitors - Tantalum Capacitors TAJT155M025RNJ
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site
Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx - 73R9204 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx
73R9204
Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx 73R9204
TANTALUM CAPACITOR, 1.5UF, 25V, 1210 20%; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:126mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 25V, 1210 20%; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:126mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx - 54J3973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx
54J3973
Capacitor Tant, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx 54J3973
CAPACITOR TANT, 1.5UF, 25V, 1210 20%; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 25V, 1210 20%; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJT155M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT155M025RNJ
Tantalum Capacitors TAJT155M025RNJ
CAP TANT 1.5UF 20% 25V 1411

CAP TANT 1.5UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJT155M025RNJ-ND TAJT155M025RNJ 73R9204 54J3973 TAJT155M025RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx Capacitor Tant, 1.5Uf, 25V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers