Kyocera Corporation Tantalum Capacitors TAJS684K025RNJ

Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS684K025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS684K025RNJ-ND
Tantalum Capacitors TAJS684K025RNJ-ND
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS684K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS684K025RNJ
Tantalum Capacitors TAJS684K025RNJ
CAP TANT 0.68UF 10% 25V 1206

CAP TANT 0.68UF 10% 25V 1206

Supplier's Site Datasheet
Capacitor Tant, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx - 54J3936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx
54J3936
Capacitor Tant, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx 54J3936
CAPACITOR TANT, 0.68UF, 25V, 1206 10%; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 25V, 1206 10%; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx - 73R9195 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx
73R9195
Tantalum Capacitor, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx 73R9195
TANTALUM CAPACITOR, 0.68UF, 25V, 1206 10%; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.68UF, 25V, 1206 10%; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:90mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJS684K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS684K025RNJ
Capacitors - Tantalum Capacitors TAJS684K025RNJ
CAP TANT 0.68UF 10% 25V 1206

CAP TANT 0.68UF 10% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJS684K025RNJ-ND TAJS684K025RNJ 54J3936 73R9195 TAJS684K025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx Tantalum Capacitor, 0.68Uf, 25V, 1206 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL476K035M1F-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers