Kyocera Corporation Tantalum Capacitors TAJR104M020RNJ

Description
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJR104M020RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR104M020RNJTR-ND
Tantalum Capacitors 478-TAJR104M020RNJTR-ND
0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

0.1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 25Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJR104M020RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR104M020RNJDKR-ND
Tantalum Capacitors 478-TAJR104M020RNJDKR-ND
CAP TANT 0.1UF 20% 20V 0805

CAP TANT 0.1UF 20% 20V 0805

Buy Now Datasheet
Tantalum Capacitors - 478-TAJR104M020RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJR104M020RNJCT-ND
Tantalum Capacitors 478-TAJR104M020RNJCT-ND
CAP TANT 0.1UF 20% 20V 0805

CAP TANT 0.1UF 20% 20V 0805

Buy Now Datasheet
Tantalum Capacitors - TAJR104M020RNJ - 796253-TAJR104M020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJR104M020RNJ
796253-TAJR104M020RNJ
Tantalum Capacitors - TAJR104M020RNJ 796253-TAJR104M020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796253-TAJR104M020RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 0.1μF Tolerance: ±20% ESR (Equivalent Series Resistance): 25 Ohm Manufacturer Size Code: R Family Name: TAJ Categories: Capacitors Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): PCT.1/20XLM; TAJR104M020HNJ; TAJR104M020SNJ; TAJR104M020KNJ ; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796253-TAJR104M020RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 0.1μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 25 Ohm
Manufacturer Size Code: R
Family Name: TAJ
Categories: Capacitors
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): PCT.1/20XLM; TAJR104M020HNJ; TAJR104M020SNJ; TAJR104M020KNJ ;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAJR104M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR104M020RNJ
Tantalum Capacitors TAJR104M020RNJ
CAP TANT 0.1UF 20% 20V 0805

CAP TANT 0.1UF 20% 20V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJR104M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR104M020RNJ
Capacitors - Tantalum Capacitors TAJR104M020RNJ
CAP TANT 0.1UF 20% 20V 0805

CAP TANT 0.1UF 20% 20V 0805

Supplier's Site
Capacitor, Tantalum, 0.1Uf, 20V, 0805; Capacitance Kyocera Avx - 96Y7970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 0.1Uf, 20V, 0805; Capacitance Kyocera Avx
96Y7970
Capacitor, Tantalum, 0.1Uf, 20V, 0805; Capacitance Kyocera Avx 96Y7970
CAPACITOR, TANTALUM, 0.1UF, 20V, 0805; Capacitance:0.1µF; Voltage(DC):20V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:25ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:47mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 0.1UF, 20V, 0805; Capacitance:0.1µF; Voltage(DC):20V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:25ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:47mA RoHS Compliant: Yes

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6615 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6615
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6615
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJR104M020RNJTR-ND 478-TAJR104M020RNJDKR-ND 796253-TAJR104M020RNJ TAJR104M020RNJ TAJR104M020RNJ 96Y7970 52R6615
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJR104M020RNJ Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 0.1Uf, 20V, 0805; Capacitance Kyocera Avx Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details