AVX Corporation SMD 1uF 20V 20 Ohm Capacitor TAJR105K020RNJ

Description
Cap Tant Solid 1uF 20V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 20 Ohm 125°C T/R Product overview: TAJR105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 20V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 20 Ohm 125°C T/R Product overview: TAJR105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 20V 20 Ohm Capacitor
59-TAJR105K020RNJ
SMD 1uF 20V 20 Ohm Capacitor 59-TAJR105K020RNJ
Cap Tant Solid 1uF 20V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 20 Ohm 125°C T/R Product overview: TAJR105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105K020RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 20V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 20 Ohm 125°C T/R Product overview: TAJR105K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 20V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 20V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJR105K020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8927-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8927-1-ND
Tantalum Capacitors 478-8927-1-ND
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 20Ohm

1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8927-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8927-6-ND
Tantalum Capacitors 478-8927-6-ND
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 20Ohm

1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8927-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8927-2-ND
Tantalum Capacitors 478-8927-2-ND
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 20Ohm

1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJR105K020RNJ - 1105335-TAJR105K020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJR105K020RNJ
1105335-TAJR105K020RNJ
Tantalum Capacitors - TAJR105K020RNJ 1105335-TAJR105K020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105335-TAJR105K020R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±10% Manufacturer Size Code: R ESR: 20 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105335-TAJR105K020RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±10%
Manufacturer Size Code: R
ESR: 20 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJR105K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJR105K020RNJ
Capacitors - Tantalum Capacitors TAJR105K020RNJ
CAP TANT 1UF 10% 20V 0805

CAP TANT 1UF 10% 20V 0805

Supplier's Site
Tantalum Capacitor, 1Uf, 20V, 0805 10%, Full Reel; Capacitance Kyocera Avx - 54J3765 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 0805 10%, Full Reel; Capacitance Kyocera Avx
54J3765
Tantalum Capacitor, 1Uf, 20V, 0805 10%, Full Reel; Capacitance Kyocera Avx 54J3765
TANTALUM CAPACITOR, 1UF, 20V, 0805 10%, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:52mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 0805 10%, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:20ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:52mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx - 59M2450 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx
59M2450
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx 59M2450
Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 20 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 20 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJR105K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJR105K020RNJ
Tantalum Capacitors TAJR105K020RNJ
CAP TANT 1UF 10% 20V 0805

CAP TANT 1UF 10% 20V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJR105K020RNJ 478-8927-1-ND 478-8927-6-ND 1105335-TAJR105K020RNJ TAJR105K020RNJ 54J3765 59M2450 TAJR105K020RNJ
Product Name SMD 1uF 20V 20 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJR105K020RNJ Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, 0805 10%, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 20 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers