0.47µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 15Ohm
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 0.47UF 20% 25V 0805
CAP TANT 0.47UF 20% 25V 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJR474M025RNJ-ND | 22K2565 | TAJR474M025RNJ | TAJR474M025RNJ |
| Product Name | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |