Kyocera Corporation Tantalum Capacitors TAJS155M010RNJ

Description
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 20Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 20Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJS155M010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJS155M010RNJ-ND
Tantalum Capacitors TAJS155M010RNJ-ND
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 20Ohm

1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJS155M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJS155M010RNJ
Tantalum Capacitors TAJS155M010RNJ
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site Datasheet
Capacitor Tant, 1.5Uf, 10V, 20 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J3879 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 10V, 20 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J3879
Capacitor Tant, 1.5Uf, 10V, 20 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J3879
CAPACITOR TANT, 1.5UF, 10V, 20 OHM, 0.2, 1206; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:20ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 10V, 20 OHM, 0.2, 1206; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:20ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJS155M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJS155M010RNJ
Capacitors - Tantalum Capacitors TAJS155M010RNJ
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJS155M010RNJ-ND TAJS155M010RNJ 54J3879 TAJS155M010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1.5Uf, 10V, 20 Ohm, 0.2, 1206; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details